CAP TANT POLY 22UF 8V 1411
22µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz
Panasonic TPC series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance. High in electric conductivity, the conductive polymer utilised for the electrolyte enables low ESR. TPC tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices.
Low profile. Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB
Technology = Polymer
Capacitance = 22µF
Voltage = 8V dc
Mounting Type = Surface Mount
Package/Case = B1
Equivalent Series Resistance = 70mOhms
Tolerance = ±20%
Length = 3.5mm
Depth = 2.8mm
Height = 1.1mm
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic TPC series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance. High in electric conductivity, the conductive polymer utilised for the electrolyte enables low ESR. TPC tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices.
Low profile. Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB
Technology = Polymer
Capacitance = 22µF
Voltage = 8V dc
Mounting Type = Surface Mount
Package/Case = B1
Equivalent Series Resistance = 70mOhms
Tolerance = ±20%
Length = 3.5mm
Depth = 2.8mm
Height = 1.1mm
Panasonic TPC series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance. High in electric conductivity, the conductive polymer utilised for the electrolyte enables low ESR. TPC tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices.
Low profile. Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB
Technology = Polymer
Capacitance = 22µF
Voltage = 8V dc
Mounting Type = Surface Mount
Package/Case = B1
Equivalent Series Resistance = 70mOhms
Tolerance = ±20%
Length = 3.5mm
Depth = 2.8mm
Height = 1.1mm
TANTALUM CAPACITOR, 22UF, 8V, 20%, 1411, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes
CAP, 22µF, 8V, 20% ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 22UF, 8V, 20%, 1411; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | DigiKey | DigiKey | LIXINC Electronics Co., Limited | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 8TPC22M | P16219TR-ND | P16219DKR-ND | 8TPC22M | 7887371P | 98W1250 | 89Y5630 |
Product Name | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors | Tantalum Capacitor, 22Uf, 8V, 20%, 1411, Full Reel; Capacitance Panasonic | Cap, 22Μf, 8V, 20% Rohs Compliant Panasonic | |
Technology | Single-Layer | ||||||
Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
WVDC | 8 volts | 8 volts | 8 volts |