Panasonic TPU series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance. High in electric conductivity, the conductive polymer utilised for the electrolyte enables low ESR. TPU tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices.
Compact size. Low profile. Face down terminal type. Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB
Technology = Polymer
Capacitance = 33µF
Voltage = 6.3V dc
Mounting Type = Surface Mount
Tolerance = ±20%
Series = POSCAP TPU
Electrolyte Type = Solid
Tolerance Minus = -20%
Maximum Operating Temperature = +85°C
Tolerance Plus = +20%
Panasonic TPU series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance. High in electric conductivity, the conductive polymer utilised for the electrolyte enables low ESR. TPU tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices.
Compact size. Low profile. Face down terminal type. Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB
Technology = Polymer
Capacitance = 33µF
Voltage = 6.3V dc
Mounting Type = Surface Mount
Tolerance = ±20%
Series = POSCAP TPU
Electrolyte Type = Solid
Tolerance Minus = -20%
Maximum Operating Temperature = +85°C
Tolerance Plus = +20%
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic TPU series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance. High in electric conductivity, the conductive polymer utilised for the electrolyte enables low ESR. TPU tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices.
Compact size. Low profile. Face down terminal type. Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB
Technology = Polymer
Capacitance = 33µF
Voltage = 6.3V dc
Mounting Type = Surface Mount
Tolerance = ±20%
Series = POSCAP TPU
Electrolyte Type = Solid
Terminal Type = Surface Mount
Maximum Operating Temperature = +85°C
Tolerance Plus = +20%
CAP TANT POLY 33UF 6.3V
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006883-6TPU33MSK
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 85°C
ESR: 150 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
CAP TANT POLY 33UF 6.3V
33µF Molded Tantalum Polymer Capacitor 6.3V 150mOhm @ 100kHz
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Utmel Electronic Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 7956026 | 6TPU33MSK | 1006883-6TPU33MSK | 590-6TPU33MSK | P16639TR-ND |
Product Name | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors - 6TPU33MSK | CAP TANT POLY 33UF 6.3V | Tantalum - Polymer Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
Capacitance Type | Fixed | Fixed | |||
Operating Temperature | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
Electrostatic Capacitors | Polymer | TANTALUM (SOLID POLYMER) |