KEMET T591 Polymer Electrolytic Capacitors offer ultra low ESR and high capacitance in harsh environmental conditions where high temperature and humidity are a concern. The KEMET KO-CAP series has a long operational life and high reliability up to 500 hours with 85°C/85% RH load, and a stable performance afterwards. The T591 series has a conductive polymer cathode and combines the benefits of a low ESR multilayer ceramic with the volumetric efficiency of Tantalum and the high capacitance of aluminium electrolytic into one single surface mount capacitor. Suitable applications for these polymer capacitors include decoupling and filtering in a range of different markets, but more specifically automotive applications such as input/output in DC-DC converters and infotainment.
Features and Benefits:. High reliability. Ultra low ESR. Polymer Technology. Improved capacitance retention at high frequencies. Operating temperature of -55°C to 125°C. Full compliance with AECâQ200 Qualification Test Plan (T598) . Qualification plans based on AECâQ200 with 85°C/85% RH load specification limited to 500 hours (T591). Halogen-free epoxy/RoHS compliant
Technology = Electrolytic
Capacitance = 33µF
Voltage = 25V dc
Mounting Type = Surface Mount
Package/Case = D
Equivalent Series Resistance = 60mOhms
Lead Pitch = 3.8mm
Tolerance = ±20%
Length = 7.3mm
Depth = 4.3mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 8881942P |
Configuration / Form Factor | Chip Capacitor |
Capacitance Type | Fixed |
Electrolytic Capacitors | Tantalum; Electrolytic |