KEMETâs T521 series are electrolytic capacitors that have a conductive polymer cathode delivering low ESR. These capacitors have a lengthy operational life and are highly reliable, with improved capacitance retention at high frequencies. T521 organic capacitors have stable temperature characteristics up to 68 µF and also include a safe failure mode.
Technology = Polymer
Capacitance = 4.7µF
Voltage = 75V dc
Mounting Type = Surface Mount
Package/Case = 7343
Equivalent Series Resistance = 75mOhms
Lead Pitch = 3.8mm
Tolerance = ±20%
Length = 7.3mm
Depth = 4.3mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1241225 |
Configuration / Form Factor | Chip Capacitor |
Capacitance Type | Fixed |
Electrolytic Capacitors | Tantalum |
Electrostatic Capacitors | Polymer |