Panasonic ECWF(A) film capacitors are a compact solution, designed for high current and high frequency environments. Offering excellent frequency characteristics, they feature low hum noise and feature safety construction technology.
Low loss. Low noise. Compact size - 50% smaller than the ECQE(H) and ECWF(S) series. Powder resin coated. Lead wire type
Capacitance = 150nF
Voltage = 250V dc
Mounting Type = Through Hole
Tolerance = ±5%
Series = ECWF(A)
Application = Active Filter Circuit, Switching Power Supply Protection
Lead Pitch = 10mm
Length = 13mm
Depth = 5.6mm
Height = 19.2mm
Panasonic ECWF(A) film capacitors are a compact solution, designed for high current and high frequency environments. Offering excellent frequency characteristics, they feature low hum noise and feature safety construction technology.
Low loss. Low noise. Compact size - 50% smaller than the ECQE(H) and ECWF(S) series. Powder resin coated. Lead wire type
Capacitance = 150nF
Voltage = 250V dc
Mounting Type = Through Hole
Tolerance = ±5%
Series = ECWF(A)
Application = Active Filter Circuit, Switching Power Supply Protection
Lead Pitch = 10mm
Length = 13mm
Depth = 5.6mm
Height = 19.2mm
Delivery on production packaging - Bag. This product is non-returnable.
Panasonic ECWF(A) film capacitors are a compact solution, designed for high current and high frequency environments. Offering excellent frequency characteristics, they feature low hum noise and feature safety construction technology.
Low loss. Low noise. Compact size - 50% smaller than the ECQE(H) and ECWF(S) series. Powder resin coated. Lead wire type
Capacitance = 150nF
Voltage = 250V dc
Mounting Type = Through Hole
Tolerance = ±5%
Series = ECWF(A)
Application = Active Filter Circuit, Switching Power Supply Protection
Lead Pitch = 10mm
Length = 13mm
Depth = 5.6mm
Height = 19.2mm
CAP, 0.15µF, 250V, 5%, PP; Capacitance:0.15µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 7269984 | 62W6705 |
Product Name | Cap, 0.15Μf, 250V, 5%, Pp; Capacitance Panasonic | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Radial Leaded |
Technology | Film Capacitors | |
Applications | Power Supply; Active Filter Circuit, Switching Power Supply Protection | |
Capacitance Type | Fixed | Fixed |
Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) |