Panasonic ECQE(F) film capacitors feature flame retardant epoxy resin coating and a metallised polyester film construction. These polyester capacitors are self-healing, non-inductive and offer excellent electrical characteristics.
Lead wire type. Powder resin coated. Large capacitance range available. Wide voltage range available
Capacitance = 1µF
Voltage = 250V dc
Mounting Type = Through Hole
Lead Pitch = 15mm
Series = ECQE(F)
Tolerance = ±5%
Dielectric = PET
Length = 18.5mm
Depth = 7.4mm
Height = 15mm
Panasonic ECQE(F) film capacitors feature flame retardant epoxy resin coating and a metallised polyester film construction. These polyester capacitors are self-healing, non-inductive and offer excellent electrical characteristics.
Lead wire type. Powder resin coated. Large capacitance range available. Wide voltage range available
Capacitance = 1µF
Voltage = 250V dc
Mounting Type = Through Hole
Lead Pitch = 15mm
Series = ECQE(F)
Tolerance = ±5%
Dielectric = PET
Length = 18.5mm
Depth = 7.4mm
Height = 15mm
Delivery on production packaging - Bag. This product is non-returnable.
Panasonic ECQE(F) film capacitors feature flame retardant epoxy resin coating and a metallised polyester film construction. These polyester capacitors are self-healing, non-inductive and offer excellent electrical characteristics.
Lead wire type. Powder resin coated. Large capacitance range available. Wide voltage range available
Capacitance = 1µF
Voltage = 250V dc
Mounting Type = Through Hole
Lead Pitch = 15mm
Series = ECQE(F)
Tolerance = ±5%
Dielectric = PET
Length = 18.5mm
Depth = 7.4mm
Height = 15mm
CAP, 1µF, 250V, 5%, PET, THROUGH HOLE; Capacitance:1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 6224735 | 62W6546 |
Product Name | Cap, 1Μf, 250V, 5%, Pet, Through Hole; Capacitance Panasonic | |
Configuration / Form Factor | Chip Capacitor | Radial |
Technology | Film Capacitors | |
Capacitance Type | Fixed | Fixed |
Electrostatic Capacitors | Polyester | Polyester; PET (Polyester) |
Capacitance Range | 1 microF | 1 microF |