KEMET R41 Series are metallized polypropylene Film Capacitors that have self-healing properties. Those polypropylene capacitors are used as interference suppressors for across-the-line applications and are suitable for use where failure of the capacitor could lead to danger of electric shock. For use in electromagnetic interference (EMI) suppression filter in line-to-ground and across-the-line applications requiring Y2 /X1 safety classification. Rated voltage: 300VAC50/60Hz. Capacitance range: 0.001â1î¼F. Lead spacing: 10â37.5mm. Capacitance tolerance:±20%,±10%. Climatic category:40/110/56,I
EC60068â1. Tape and reel in accordance with IEC60286â2. Operating temperature range ofâ40ëC to +110ëC. 100% screening factory test at 5,000VDC/2,500VAC. Self-healing properties. Automotive(AECâQ20
0)grades available up to 22.5 mm Lead Spacing Capacitance = 22nF Voltage = 1 kV dc, 300 V ac Mounting Type = Through Hole Tolerance = ±10% Series = R41 Application = Automotive, EMI Suppression Lead Pitch = 15mm Length = 18mm Depth = 7.5mm Height = 13.5mm
KEMET R41 Series are metallized polypropylene Film Capacitors that have self-healing properties. Those polypropylene capacitors are used as interference suppressors for across-the-line applications and are suitable for use where failure of the capacitor could lead to danger of electric shock.
For use in electromagnetic interference (EMI) suppression filter in line-to-ground and across-the-line applications requiring Y2 /X1 safety classification.
Rated voltage: 300VAC50/60Hz. Capacitance range: 0.001â1μF. Lead spacing: 10â37.5mm. Capacitance tolerance:±20%,±10%. Climatic category:40/110/56,IEC60068â1. Tape and reel in accordance with IEC60286â2. Operating temperature range ofâ40ËC to +110ËC. 100% screening factory test at 5,000VDC/2,500VAC. Self-healing properties. Automotive(AECâQ200)grades available up to 22.5 mm Lead Spacing
Capacitance = 22nF
Voltage = 1 kV dc, 300 V ac
Mounting Type = Through Hole
Tolerance = ±10%
Series = R41
Application = Automotive, EMI Suppression
Lead Pitch = 15mm
Length = 18mm
Depth = 7.5mm
Height = 13.5mm