TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1V475K080AC

Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1V475K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1V475K080AC
Multilayer Ceramic Chip Capacitor C1608X5R1V475K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors C1608X5R1V475K080AC
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Supplier's Site
Ceramic Capacitors - 445-9064-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9064-1-ND
Ceramic Capacitors 445-9064-1-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-9064-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9064-2-ND
Ceramic Capacitors 445-9064-2-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-9064-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9064-6-ND
Ceramic Capacitors 445-9064-6-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R1V475K080AC - 1026994-C1608X5R1V475K080AC - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - C1608X5R1V475K080AC
1026994-C1608X5R1V475K080AC
Ceramic Capacitors - C1608X5R1V475K080AC 1026994-C1608X5R1V475K080AC
Manufacturer: TDK Corporation Win Source Part Number: 1026994-C1608X5R1V47 5K080AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 35V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1026994-C1608X5R1V475K080AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 35V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
 - 9159173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of TDK multilayer ceramic chip capacitors from the C series. Suitable for high frequency and high density type power supplies due to low ESR and excellent frequency characteristics. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets. High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 4.7µF Voltage = 35V dc Package/Case = 0603 (1608M) Mounting Type = Surface Mount Dielectric = X5R Tolerance = ±10% Dimensions = 1.6 x 0.8 x 0.8mm Length = 1.6mm Depth = 0.8mm Height = 0.8mm Delivery on production packaging - Reel. This product is non-returnable.

Professional range of TDK multilayer ceramic chip capacitors from the C series. Suitable for high frequency and high density type power supplies due to low ESR and excellent frequency characteristics.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets.
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 4.7µF
Voltage = 35V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±10%
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 9159173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of TDK multilayer ceramic chip capacitors from the C series. Suitable for high frequency and high density type power supplies due to low ESR and excellent frequency characteristics. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets. High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 4.7µF Voltage = 35V dc Package/Case = 0603 (1608M) Mounting Type = Surface Mount Dielectric = X5R Tolerance = ±10% Dimensions = 1.6 x 0.8 x 0.8mm Length = 1.6mm Depth = 0.8mm Height = 0.8mm

Professional range of TDK multilayer ceramic chip capacitors from the C series. Suitable for high frequency and high density type power supplies due to low ESR and excellent frequency characteristics.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets.
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 4.7µF
Voltage = 35V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±10%
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm

Supplier's Site
 - 1110396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of TDK multilayer ceramic chip capacitors from the C series. Suitable for high frequency and high density type power supplies due to low ESR and excellent frequency characteristics. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets. High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 4.7µF Voltage = 35V dc Package/Case = 0603 (1608M) Mounting Type = Surface Mount Dielectric = X5R Tolerance = ±10% Dimensions = 1.6 x 0.8 x 0.8mm Length = 1.6mm Depth = 0.8mm Height = 0.8mm

Professional range of TDK multilayer ceramic chip capacitors from the C series. Suitable for high frequency and high density type power supplies due to low ESR and excellent frequency characteristics.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets.
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 4.7µF
Voltage = 35V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±10%
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm

Supplier's Site
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk - 95Y0028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk
95Y0028
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk 95Y0028
CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk - 79Y4303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk
79Y4303
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk 79Y4303
CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Shenzhen Shengyu Electronics Technology Limited DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1V475K080AC C1608X5R1V475K080AC 445-9064-1-ND 445-9064-6-ND 1026994-C1608X5R1V475K080AC 9159173P 95Y0028
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1608X5R1V475K080AC Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer Multilayer
Applications General Purpose; Commercial Grade General Purpose; General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - THQA2 / THQM2 - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details
SMD Multi-Layer Ceramic Capacitor, High Q - Q and U Range - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
5 suppliers
Motor Run Capacitor - CAP-5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details