TDK Corporation Multilayer Ceramic Chip Capacitor CGA5C4C0G2J271J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5C4C0G2J271J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5C4C0G2J271J060AA
Multilayer Ceramic Chip Capacitor CGA5C4C0G2J271J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
 - 9155294P - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of TDK multilayer ceramic chip capacitors from the CGA series. Suitable applications would include automotive engine control units, sensor modules and power supply smoothing. Monolithic structure. Low ESL. Low self-heating and high ripple resistance ,AEC-Q200 compliant Capacitance = 270pF Voltage = 630V dc Package/Case = 1206 (3216M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±5% Dimensions = 3.2 x 1.6 x 0.6mm Length = 3.2mm Depth = 1.6mm Height = 0.6mm Delivery on production packaging - Reel. This product is non-returnable.

Professional range of TDK multilayer ceramic chip capacitors from the CGA series. Suitable applications would include automotive engine control units, sensor modules and power supply smoothing.
Monolithic structure. Low ESL. Low self-heating and high ripple resistance ,AEC-Q200 compliant
Capacitance = 270pF
Voltage = 630V dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 3.2 x 1.6 x 0.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 0.6mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 9155294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of TDK multilayer ceramic chip capacitors from the CGA series. Suitable applications would include automotive engine control units, sensor modules and power supply smoothing. Monolithic structure. Low ESL. Low self-heating and high ripple resistance ,AEC-Q200 compliant Capacitance = 270pF Voltage = 630V dc Package/Case = 1206 (3216M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±5% Dimensions = 3.2 x 1.6 x 0.6mm Length = 3.2mm Depth = 1.6mm Height = 0.6mm

Professional range of TDK multilayer ceramic chip capacitors from the CGA series. Suitable applications would include automotive engine control units, sensor modules and power supply smoothing.
Monolithic structure. Low ESL. Low self-heating and high ripple resistance ,AEC-Q200 compliant
Capacitance = 270pF
Voltage = 630V dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 3.2 x 1.6 x 0.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 0.6mm

Supplier's Site
 - 1110109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of TDK multilayer ceramic chip capacitors from the CGA series. Suitable applications would include automotive engine control units, sensor modules and power supply smoothing. Monolithic structure. Low ESL. Low self-heating and high ripple resistance ,AEC-Q200 compliant Capacitance = 270pF Voltage = 630V dc Package/Case = 1206 (3216M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±5% Dimensions = 3.2 x 1.6 x 0.6mm Length = 3.2mm Depth = 1.6mm Height = 0.6mm

Professional range of TDK multilayer ceramic chip capacitors from the CGA series. Suitable applications would include automotive engine control units, sensor modules and power supply smoothing.
Monolithic structure. Low ESL. Low self-heating and high ripple resistance ,AEC-Q200 compliant
Capacitance = 270pF
Voltage = 630V dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 3.2 x 1.6 x 0.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 0.6mm

Supplier's Site
Ceramic Capacitors - 445-5782-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5782-1-ND
Ceramic Capacitors 445-5782-1-ND
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-5782-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5782-2-ND
Ceramic Capacitors 445-5782-2-ND
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-5782-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5782-6-ND
Ceramic Capacitors 445-5782-6-ND
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 270 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 12T1728 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 270 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
12T1728
Multilayer Ceramic Capacitor, Cga Series, 270 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 12T1728
Multilayer Ceramic Capacitor, CGA Series, 270 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 270 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5C4C0G2J271J060AA 9155294P 445-5782-1-ND 445-5782-6-ND 12T1728
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 270 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-55/4/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
5 suppliers
Tantalum Capacitors (Standard) - TCA1C155M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
3 suppliers
Tantalum Hybrid Capacitor - THQ - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Applications High Current; High Power; RF / Microwave; Aerospace; Power Supply; Avionics, Weapons Systems, Radar
View Details