AVX Corporation Tantalum Capacitors TPSB476K010R0350

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9088-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9088-2-ND
Tantalum Capacitors 478-9088-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm

Supplier's Site Datasheet
Tantalum Capacitors - 478-9088-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9088-6-ND
Tantalum Capacitors 478-9088-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm

Supplier's Site Datasheet
Tantalum Capacitors - 478-9088-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9088-1-ND
Tantalum Capacitors 478-9088-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm

Supplier's Site Datasheet
Tantalum Capacitors - TPSB476K010R0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476K010R0350
Tantalum Capacitors TPSB476K010R0350
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
 - 6993431 - RS Components, Ltd.
Corby, Northants, United Kingdom
The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options. Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation Technology = MnO2 Capacitance = 47µF Voltage = 10V dc Mounting Type = Surface Mount Package/Case = 3528-21 Equivalent Series Resistance = 350mOhms Tolerance = ±10% Length = 3.5mm Depth = 2.8mm Height = 1.9mm

The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options.
Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation
Technology = MnO2
Capacitance = 47µF
Voltage = 10V dc
Mounting Type = Surface Mount
Package/Case = 3528-21
Equivalent Series Resistance = 350mOhms
Tolerance = ±10%
Length = 3.5mm
Depth = 2.8mm
Height = 1.9mm

Supplier's Site
 - 6993431P - RS Components, Ltd.
Corby, Northants, United Kingdom
The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options. Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation Technology = MnO2 Capacitance = 47µF Voltage = 10V dc Mounting Type = Surface Mount Package/Case = 3528-21 Equivalent Series Resistance = 350mOhms Tolerance = ±10% Length = 3.5mm Depth = 2.8mm Height = 1.9mm Delivery on production packaging - Reel. This product is non-returnable.

The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options.
Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation
Technology = MnO2
Capacitance = 47µF
Voltage = 10V dc
Mounting Type = Surface Mount
Package/Case = 3528-21
Equivalent Series Resistance = 350mOhms
Tolerance = ±10%
Length = 3.5mm
Depth = 2.8mm
Height = 1.9mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1366125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitor 1210 47uF 10Vdc 10% - Capacitors - Tantalum Capacitors

Tantalum Capacitor 1210 47uF 10Vdc 10% - Capacitors - Tantalum Capacitors

Supplier's Site
 - 1366125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitor 1210 47uF 10Vdc 10% - Capacitors - Tantalum Capacitors Delivery on production packaging - Reel. This product is non-returnable.

Tantalum Capacitor 1210 47uF 10Vdc 10% - Capacitors - Tantalum Capacitors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1361567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitor 1210 47uF 10Vdc 10% - Capacitors - Tantalum Capacitors

Tantalum Capacitor 1210 47uF 10Vdc 10% - Capacitors - Tantalum Capacitors

Supplier's Site
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1151511-TPSB476K010R0350 - Win Source Electronics
Yishun, Singapore
Capacitors - Tantalum Capacitors
1151511-TPSB476K010R0350
Capacitors - Tantalum Capacitors 1151511-TPSB476K010R0350
Win Source Part Number: 1151511-TPSB476K010R 0350 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 350mOhm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric), 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): TPSB476K010R0350.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: TPSB476K010R0350-ND, 478-9088-6,478-9088- 1,478-9088-2

Win Source Part Number: 1151511-TPSB476K010R0350
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 350mOhm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric), 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): TPSB476K010R0350.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: TPSB476K010R0350-ND,478-9088-6,478-9088-1,478-9088-2

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB476K010R0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB476K010R0350
Capacitors - Tantalum Capacitors TPSB476K010R0350
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx - 59M2746 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx
59M2746
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx 59M2746
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 10 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 10 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx - 94W9817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx
94W9817
Cap, 47Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx 94W9817
CAP, 47µF, 10V, 10%, 1210, REEL; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1210 [3225 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 10V, 10%, 1210, REEL; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1210 [3225 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited RS Components, Ltd. RS Components, Ltd. LIXINC Electronics Co., Limited Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9088-2-ND 478-9088-6-ND TPSB476K010R0350 6993431 1366125 TPSB476K010R0350 1151511-TPSB476K010R0350 TPSB476K010R0350 59M2746 94W9817
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx Cap, 47Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Single Layer Capacitor, High Reliability - CSB-Series - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor (optional feature); Dual-Pad Capacitor
Technology Single-Layer
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-30/10/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
5 suppliers