ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric)
CAP TANT 47UF 20% 4V 1206
ROHM Semiconductor USA, LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | TCFGA0G476M8R | 511-1476-2-ND | TCFGA0G476M8R |
Product Name | Tantalum Capacitors (Fail-safe open structure) | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
Applications | General Purpose | ||
RoHS Compliant | Yes | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum | Tantalum |