CAP TANT POLY 120UF 40V AXIAL
120µF Hermetically Sealed Tantalum Polymer Capacitor 40V Axial, Can 120mOhm @ 100kHz
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 13030-03KASLB | 13030-03KASLB-ND |
Product Name | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
Configuration / Form Factor | Leaded Capacitor | |
Technology | Single-Layer | |
Capacitance Type | Fixed | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
Capacitance Range | 120 microF | 120 microF |