CAP ALUM POLY 180UF 20% 25V SMD
CAP ALUM POLY 180UF 20% 25V SMD
180µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 16mOhm 2000 Hrs @ 125°C
180µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 16mOhm 2000 Hrs @ 125°C
180µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 16mOhm 2000 Hrs @ 125°C
CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Lingto Electronic Limited | Acme Chip Technology Co., Limited | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 25SVT180M | 25SVT180M | 10-25SVT180MDKR-ND | 10-25SVT180MTR-ND | 99AH0997 | 38AJ1203 |
Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 180Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic |
Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | |
Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor | Solder | ||
Technology | Single-Layer |