CAP TANT POLY 140UF 6.3V SMD
140µF Hermetically Sealed Tantalum Polymer Capacitor 6.3V Nonstandard 120mOhm @ 100kHz
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | T556B147K006AT | T556B147K006AT-ND |
Product Name | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
Technology | Single-Layer | |
Capacitance Type | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Capacitance Range | 140 microF | 140 microF |
WVDC | 6.3 volts |