Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR1E102MPD

Description
Nichicon VR Series Aluminium Electrolytic Capacitors are high reliability capacitors which have a rated life up to 2000 hours. The VR series capacitors offer a high temperature range, high voltage, low impedance and high ripple current. High reliability. High ripple current. Long life up to 2000 hours. Lead free reflow soldering. Capacitance values up to 33000 µF Capacitance = 1000µF Technology = Electrolytic Voltage = 25V dc Mounting Type = Through Hole Dimensions = 10 (Dia.) x 20mm Height = 20mm Diameter = 10mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Lead Pitch = 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5200918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nichicon VR Series Aluminium Electrolytic Capacitors are high reliability capacitors which have a rated life up to 2000 hours. The VR series capacitors offer a high temperature range, high voltage, low impedance and high ripple current. High reliability. High ripple current. Long life up to 2000 hours. Lead free reflow soldering. Capacitance values up to 33000 µF Capacitance = 1000µF Technology = Electrolytic Voltage = 25V dc Mounting Type = Through Hole Dimensions = 10 (Dia.) x 20mm Height = 20mm Diameter = 10mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Lead Pitch = 5mm

Nichicon VR Series Aluminium Electrolytic Capacitors are high reliability capacitors which have a rated life up to 2000 hours. The VR series capacitors offer a high temperature range, high voltage, low impedance and high ripple current.
High reliability. High ripple current. Long life up to 2000 hours. Lead free reflow soldering. Capacitance values up to 33000 µF
Capacitance = 1000µF
Technology = Electrolytic
Voltage = 25V dc
Mounting Type = Through Hole
Dimensions = 10 (Dia.) x 20mm
Height = 20mm
Diameter = 10mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Lead Pitch = 5mm

Supplier's Site
 - 5200918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Nichicon VR Series Aluminium Electrolytic Capacitors are high reliability capacitors which have a rated life up to 2000 hours. The VR series capacitors offer a high temperature range, high voltage, low impedance and high ripple current. High reliability. High ripple current. Long life up to 2000 hours. Lead free reflow soldering. Capacitance values up to 33000 µF Capacitance = 1000µF Technology = Electrolytic Voltage = 25V dc Mounting Type = Through Hole Dimensions = 10 (Dia.) x 20mm Height = 20mm Diameter = 10mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Lead Pitch = 5mm Delivery on production packaging - Bag. This product is non-returnable.

Nichicon VR Series Aluminium Electrolytic Capacitors are high reliability capacitors which have a rated life up to 2000 hours. The VR series capacitors offer a high temperature range, high voltage, low impedance and high ripple current.
High reliability. High ripple current. Long life up to 2000 hours. Lead free reflow soldering. Capacitance values up to 33000 µF
Capacitance = 1000µF
Technology = Electrolytic
Voltage = 25V dc
Mounting Type = Through Hole
Dimensions = 10 (Dia.) x 20mm
Height = 20mm
Diameter = 10mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Lead Pitch = 5mm
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
Aluminum Electrolytic Capacitors - 493-1065-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1065-ND
Aluminum Electrolytic Capacitors 493-1065-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR1E102MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR1E102MPD
Capacitors - Aluminum Electrolytic Capacitors UVR1E102MPD
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 25V 20% TEMP.85 RADIAL 10X20 LS 5 - 70187593 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 25V 20% TEMP.85 RADIAL 10X20 LS 5
70187593
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 25V 20% TEMP.85 RADIAL 10X20 LS 5 70187593
Features: One Rank Smaller Case Sizes Than VX Series Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +85°C Rated Voltage Range: 6.3-450 V Rated Capacitance Range: 0.1 to 33000 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Features:

  • One Rank Smaller Case Sizes Than VX Series
  • Compliant to the RoHS directive (2002/95/EC)
    Specifications:
  • Temperature Range: –40°C to +85°C
  • Rated Voltage Range: 6.3-450 V
  • Rated Capacitance Range: 0.1 to 33000 μF
  • Capacitance Tolerance: ±20% at 120 Hz, 20°C
Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon - 54K5018 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon
54K5018
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon 54K5018
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5200918 493-1065-ND UVR1E102MPD 70187593 54K5018
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 25V 20% TEMP.85 RADIAL 10X20 LS 5 Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed Fixed
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
5 suppliers
 - 1251083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Motor Run Capacitor - CAP-25/15/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details