Kyocera Corporation Capacitors - Tantalum Capacitors TAP156K035SCS

Description
CAP TANT 15UF 10% 35V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - TAP156K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP156K035SCS
Capacitors - Tantalum Capacitors TAP156K035SCS
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 478-1860-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1860-ND
Tantalum Capacitors 478-1860-ND
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm

15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm

Supplier's Site Datasheet
Tantalum Capacitors - TAP156K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K035SCS
Tantalum Capacitors TAP156K035SCS
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site Datasheet
 - 8873297 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application. Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance Technology = Electrolytic Capacitance = 15µF Voltage = 35V dc Package/Case = H Equivalent Series Resistance = 1.6Ohms Lead Pitch = 2.5mm Tolerance = ±10% Height = 10.5mm Dimensions = 7 (Dia.) x 10.5mm Series = TAP

A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application.
Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance
Technology = Electrolytic
Capacitance = 15µF
Voltage = 35V dc
Package/Case = H
Equivalent Series Resistance = 1.6Ohms
Lead Pitch = 2.5mm
Tolerance = ±10%
Height = 10.5mm
Dimensions = 7 (Dia.) x 10.5mm
Series = TAP

Supplier's Site
Capacitor, Tantalum;15uF;TAP Series;Radial;Case H;+/-10%;35V;46VDC;1.6 Ohms ESR - 70195937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;15uF;TAP Series;Radial;Case H;+/-10%;35V;46VDC;1.6 Ohms ESR
70195937
Capacitor, Tantalum;15uF;TAP Series;Radial;Case H;+/-10%;35V;46VDC;1.6 Ohms ESR 70195937
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitor, 15Uf, 35V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 92H6108 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 35V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
92H6108
Tantalum Capacitor, 15Uf, 35V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 92H6108
TANTALUM CAPACITOR, 15UF, 35V, 1.6 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 35V, 1.6 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited DigiKey Lingto Electronic Limited RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAP156K035SCS 478-1860-ND TAP156K035SCS 8873297 70195937 92H6108
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;15uF;TAP Series;Radial;Case H;+/-10%;35V;46VDC;1.6 Ohms ESR Tantalum Capacitor, 15Uf, 35V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
5 suppliers
 - 1441718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
View Details
Motor Run Capacitor - CAP-70/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details