Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors UPW1H010MDD

Description
CAP ALUM 1UF 20% 50V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - UPW1H010MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1H010MDD
Capacitors - Aluminum Electrolytic Capacitors UPW1H010MDD
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 493-1886-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1886-ND
Aluminum Electrolytic Capacitors 493-1886-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Supplier's Site Datasheet
Yishun, Singapore
Capacitors - Aluminum Electrolytic Capacitors
1358162-UPW1H010MDD
Capacitors - Aluminum Electrolytic Capacitors 1358162-UPW1H010MDD
Win Source Part Number: 1358162-UPW1H010MDD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UPW Package: Bulk Product Status: Obsolete Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 12 mA @ 120 Hz Ripple Current @ High Frequency: 40 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.433" (11.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 3.5 Ohms

Win Source Part Number: 1358162-UPW1H010MDD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UPW
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 12 mA @ 120 Hz
Ripple Current @ High Frequency: 40 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.433" (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 3.5 Ohms

Supplier's Site Datasheet
 - 7152808 - RS Components, Ltd.
Corby, Northants, United Kingdom
PW Aluminium Electrolytic Capacitors Smaller case size and lower impedance than PM series. Low impedance and high reliability withstanding 2000 hours to 8000 hours. Rated Voltage Range: 6.3 to 450V Capacitance = 1µF Technology = Electrolytic Voltage = 50V dc Mounting Type = Through Hole Dimensions = 5 (Dia.) x 11mm Height = 11mm Diameter = 5mm Minimum Operating Temperature = -55°C Maximum Operating Temperature = +105°C Lead Pitch = 2mm

PW Aluminium Electrolytic Capacitors
Smaller case size and lower impedance than PM series. Low impedance and high reliability withstanding 2000 hours to 8000 hours. Rated Voltage Range: 6.3 to 450V
Capacitance = 1µF
Technology = Electrolytic
Voltage = 50V dc
Mounting Type = Through Hole
Dimensions = 5 (Dia.) x 11mm
Height = 11mm
Diameter = 5mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Lead Pitch = 2mm

Supplier's Site
 - 7152808P - RS Components, Ltd.
Corby, Northants, United Kingdom
PW Aluminium Electrolytic Capacitors Smaller case size and lower impedance than PM series. Low impedance and high reliability withstanding 2000 hours to 8000 hours. Rated Voltage Range: 6.3 to 450V Capacitance = 1µF Technology = Electrolytic Voltage = 50V dc Mounting Type = Through Hole Dimensions = 5 (Dia.) x 11mm Height = 11mm Diameter = 5mm Minimum Operating Temperature = -55°C Maximum Operating Temperature = +105°C Lead Pitch = 2mm Delivery on production packaging - Bag. This product is non-returnable.

PW Aluminium Electrolytic Capacitors
Smaller case size and lower impedance than PM series. Low impedance and high reliability withstanding 2000 hours to 8000 hours. Rated Voltage Range: 6.3 to 450V
Capacitance = 1µF
Technology = Electrolytic
Voltage = 50V dc
Mounting Type = Through Hole
Dimensions = 5 (Dia.) x 11mm
Height = 11mm
Diameter = 5mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Lead Pitch = 2mm
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon - 55K0248 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon
55K0248
Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon 55K0248
CAPACITOR ALUM ELEC 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1UF50V 20% RADIAL 5X11 LS 5 MM - 70187275 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1UF50V 20% RADIAL 5X11 LS 5 MM
70187275
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1UF50V 20% RADIAL 5X11 LS 5 MM 70187275
Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies. Features: Smaller Case Size and Lower Impedance Than PM Series Low Impedance and High Reliability Withstanding 2000 Hours to 8000 Hours Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS

Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies.
Features:

  • Smaller Case Size and Lower Impedance Than PM Series
  • Low Impedance and High Reliability Withstanding 2000 Hours to 8000 Hours
  • Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number UPW1H010MDD 493-1886-ND 1358162-UPW1H010MDD 7152808 55K0248 70187275
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon CAPACITOR ALUMINUM ELECTROLYTIC CAP 1UF50V 20% RADIAL 5X11 LS 5 MM
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-30/3/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
5 suppliers
Tantalum Capacitors (Standard) - TCA0J476M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
3 suppliers
Tantalum Hybrid Capacitor - HyCap - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details