CAPACITOR CERAMIC 0.047UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF;
CAP, 0.047µF, 50V, 10%, X7R, 0603; Capacitance:47000pF;
SMD Multilayer Ceramic Capacitor, FT-CAP, X Series, 0.047 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Temperature Characteristic: Designated by capacitance change over temperature range — X7R: ±15%; –55°C to +125°C.
Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 60M0322 | 11AC2921 | 53M7233 | 70096424 |
Product Name | Capacitor Ceramic 0.047Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kemet | Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Kemet | Smd Multilayer Ceramic Capacitor, Ft-Cap, X Series, 0.047 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet | CAPACITOR;CERAMIC;CAP 47000PF;TOL+-10%;SMD;FLEXIBLE TERMINATION;VOL-RTG 50V |
Capacitance Type | Fixed | Fixed | Fixed | |
RoHS Compliant | Yes | Yes | Yes | |
Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
WVDC | 50 volts | 50 volts | 50 volts |