FROSTED BOWL TYPE
10-1/8 INCH W X 5-7/8 INCH H SIZE
WHITE COLOR
UL APPROVAL
2 LAMP(S)
13 W LAMP TYPE
FLUORESCENT BULB, PULL-CHAIN INCLUSION
VOLTAGE RATING 120 V AT 60 HZ
LK20 MODEL
FROSTED BOWL TYPE
10-1/8 INCH W X 5-7/8 INCH H SIZE
WHITE COLOR
UL APPROVAL
2 LAMP(S)
13 W LAMP TYPE
FLUORESCENT BULB, PULL-CHAIN INCLUSION
VOLTAGE RATING 120 V AT 60 HZ
LK20 MODEL
FROSTED BOWL TYPE
10-1/8 INCH W X 5-7/8 INCH H SIZE
WHITE COLOR
UL APPROVAL
2 LAMP(S)
13 W LAMP TYPE
FLUORESCENT BULB, PULL-CHAIN INCLUSION
VOLTAGE RATING 120 V AT 60 HZ
LK20 MODEL