Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 2.5G BASE-T
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | ARJM14A3-805-BA-CW2 | 17AH5682 |
Product Name | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |