Thomas & Betts Corporation Pin and Sleeve Connector 53682

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 53682 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
53682
Pin and Sleeve Connector 53682
POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE; APPLI

POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE; APPLI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 53682
Product Name Pin and Sleeve Connector
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

ABS 24V Sockets - 00583770 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 24 volts
View Details
solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.3300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination solder terminal nickel-plated
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coax/RF Connectors - Coax/RF Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details