TE Connectivity Connector Hardware 1-1969608-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1-1969608-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1-1969608-1
Connector Hardware 1-1969608-1
Configuration Features Number of Positions : 11 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 51.2 MM  [2.02 INCH ] Product Width : 5.4 MM  [.213 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag/Box Packaging Quantity : 5500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 11

Dimensions


  • Product Height : 4.35 MM  [.171 INCH ]
  • Product Length : 51.2 MM  [2.02 INCH ]
  • Product Width : 5.4 MM  [.213 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 5500

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Supplier's Site
Rectangular Connector Accessories - A120319-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A120319-ND
Rectangular Connector Accessories A120319-ND
Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Supplier's Site Datasheet
11P Val-U-Lok Tpa 22-18 Awg Te Connectivity - 96X8305 - Newark, An Avnet Company
Chicago, IL, United States
11P Val-U-Lok Tpa 22-18 Awg Te Connectivity
96X8305
11P Val-U-Lok Tpa 22-18 Awg Te Connectivity 96X8305
11P VAL-U-LOK TPA 22-18 AWG

11P VAL-U-LOK TPA 22-18 AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1969608-1 A120319-ND 96X8305
Product Name Connector Hardware Rectangular Connector Accessories 11P Val-U-Lok Tpa 22-18 Awg Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589457-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Standard Rectangular Connectors - 102694-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers