Body Features Body Material : PA GF Cable Exit Angle : 180° Cable Exit Type : Straight to Straight
Configuration Features Number of Positions : 6 Snap-Lock : With
Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Tab Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab Width : .8 MM [.031 INCH ] RF Connector Center Contact Plating Material : Tin
Dimensions Connector Height : 20.15 MM [.793 INCH ] Product Length : 48.55 MM [1.91 INCH ] Product Width : 23.9 MM [.94 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800
Housing Features Centerline (Pitch) : 2.8 MM [.11 INCH ] Housing Color : Black
Industry Standards Compatible With Agency/Standards Products : OEM
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Method : Tray/Box Packaging Quantity : 528
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Sealable : Yes
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Cable Type : Coax Operating Temperature (Max) : 100 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 70 DEGC , 65 DEGC , 75 DEGC [212 DEGF , 158 DEGF , 167 DEGF , 149 DEGF , 194 DEGF , 176 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : PA GF
- Cable Exit Angle : 180°
- Cable Exit Type : Straight to Straight
Configuration Features
- Number of Positions : 6
- Snap-Lock : With
Contact Features
- Center Contact : With
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold
- Contact Type : Tab
- Mating Tab Thickness : .25 MM [.01 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
- RF Connector Center Contact Plating Material : Tin
Dimensions
- Connector Height : 20.15 MM [.793 INCH ]
- Product Length : 48.55 MM [1.91 INCH ]
- Product Width : 23.9 MM [.94 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VAC) : 800
Housing Features
- Centerline (Pitch) : 2.8 MM [.11 INCH ]
- Housing Color : Black
Industry Standards
- Compatible With Agency/Standards Products : OEM
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Retention : With
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Packaging Features
- Packaging Method : Tray/Box
- Packaging Quantity : 528
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Male Terminals
- Connector System : Wire-to-Wire
- Mixed & Hybrid Connector : Yes
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Cable Type : Coax
- Operating Temperature (Max) : 100 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 70 DEGC , 65 DEGC , 75 DEGC [212 DEGF , 158 DEGF , 167 DEGF , 149 DEGF , 194 DEGF , 176 DEGF , 185 DEGF , 221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]