TE Connectivity Box Mount D-Sub Connectors 1757827-4

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1757827-4 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1757827-4
Box Mount D-Sub Connectors 1757827-4
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Steel Front Shell Plating Material : Zinc Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 37 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Board Sealable : No Termination Features Round Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.95 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18276-1
  • Front Shell Material : Steel
  • Front Shell Plating Material : Zinc
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 37
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper, Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Round Termination Post & Tail Diameter : .76 MM  [.03 INCH ]
  • Termination Post & Tail Length : 3.95 MM  [.156 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Supplier's Site
 - TE Connectivity 1757827-4 - PEI-Genesis
Philadelphia, PA, United States
AMP,PLUG ASY,POSTD,109,ZN,4

AMP,PLUG ASY,POSTD,109,ZN,4

Supplier's Site
Amplimite,plug Asy,postd,109,zn,4 Rohs Compliant Te Connectivity - 97X7518 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,plug Asy,postd,109,zn,4 Rohs Compliant Te Connectivity
97X7518
Amplimite,plug Asy,postd,109,zn,4 Rohs Compliant Te Connectivity 97X7518
AMPLIMITE,PLUG ASY,POSTD,109,ZN,4 ROHS COMPLIANT: YES

AMPLIMITE,PLUG ASY,POSTD,109,ZN,4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757827-4 TE Connectivity 1757827-4 97X7518
Product Name Box Mount D-Sub Connectors Amplimite,plug Asy,postd,109,zn,4 Rohs Compliant Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337494-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
6 suppliers
Box Mount D-Sub Connectors - 1757820-6 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 7.5 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Wire-to-Board Jumpers & Shunts - 1-1589738-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Contact Size (AWG) 30 AWG
View Details
PCB D-Sub Connectors - 1-5747871-6 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers