TE Connectivity RF Connectors 1-1337494-0

Description
Body Features Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Mounting Post Length : 3.6 MM  [.141 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] Profile Height from PCB : 15.2 MM  [.598 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PE-606 Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Mounting Post Length : 3.6 MM  [.141 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] Profile Height from PCB : 15.2 MM  [.598 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PE-606 Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337494-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337494-0
RF Connectors 1-1337494-0
Body Features Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Mounting Post Length : 3.6 MM  [.141 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] Profile Height from PCB : 15.2 MM  [.598 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PE-606 Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Zinc Alloy
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Mounting Post Length : 3.6 MM  [.141 INCH ]
  • PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • Panel Cutout : 12 x 12.9mm D-Shape
  • Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ]
  • Profile Height from PCB : 15.2 MM  [.598 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PE-606
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.2 MM  [.165 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Series: ZDC, Greenpar Package: Bulk Product Status: Obsolete Connector Type: Jack, Female Socket Contact Termination: Solder Shield Termination: Solder Impedance: 50Ohm

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Series: ZDC, Greenpar
Package: Bulk
Product Status: Obsolete
Connector Type: Jack, Female Socket
Contact Termination: Solder
Shield Termination: Solder
Impedance: 50Ohm

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A97556-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97556-ND
Coaxial Connector (RF) Assemblies A97556-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1-1337494-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1-1337494-0
Coaxial Connector (RF) Assemblies 1-1337494-0
CONN BNC JACK R/A 50 OHM PCB

CONN BNC JACK R/A 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337494-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337494-0
RF Connectors / Coaxial Connectors 1-1337494-0
RF Connectors / Coaxial Connectors R/A Shld PCB Skt Nickel 50Ohm

RF Connectors / Coaxial Connectors R/A Shld PCB Skt Nickel 50Ohm

Buy Now Datasheet
Bnc R/a Shld Pcb Skt 50Ohm Nickel Pltd Amp - Te Connectivity - 46AJ0202 - Newark, An Avnet Company
Chicago, IL, United States
Bnc R/a Shld Pcb Skt 50Ohm Nickel Pltd Amp - Te Connectivity
46AJ0202
Bnc R/a Shld Pcb Skt 50Ohm Nickel Pltd Amp - Te Connectivity 46AJ0202
BNC R/A Shld PCB Skt 50Ohm Nickel Pltd

BNC R/A Shld PCB Skt 50Ohm Nickel Pltd

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337494-0 A97556-ND 1-1337494-0 1-1337494-0 46AJ0202
Product Name RF Connectors Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Bnc R/a Shld Pcb Skt 50Ohm Nickel Pltd Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle PCB Mount
Frequency 4.000 GHz 4.000 GHz ? to 4.000 GHz
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1053400-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coax Connectors - 1061015-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Through Hole - Solder
View Details
8 suppliers
Hard Metric, Standard - 2684-104152-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Headers, Male Pins - A26672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details