Body Features Box Mount D-Sub Connector Insert Arrangement : MS18277-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Nickel over Copper
Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No
Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Gold
Dimensions Post Diameter : .76 MM [.03 INCH ]
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ]
Industry Standards NASA Qualification : No
Mechanical Attachment Mounting Hole Diameter (MM) : 2.92 - 3.18
Operation/Applicatio
n Circuit Application : Signal ULTRA-LITE Connector : No
Other Comment : Solder dip per MIL-STD-2000 to a distance .020 [0.51] max. from insert assembly.
Packaging Features Packaging Method : Package
Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 5 Product Type : Connector Sealable : No
Termination Features Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Box Mount D-Sub Connector Insert Arrangement : MS18277-1
Non-Magnetic : No
Shell Material : Steel
Shell Plating Material : Nickel over Copper
Configuration Features
Number of Positions : 50
PCB Mount Orientation : Right Angle
Power/Signal/Coax Combination : No
Contact Features
Contact Base Material : Beryllium Copper, Brass
Contact Current Rating (Max) (AMP) : 5
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Thickness (MICIN) : 10
Contact Type : Socket
Contact Type : Socket
D-Sub Contact Size : 20
PCB Contact Termination Area Plating Material : Gold
Dimensions
Post Diameter : .76 MM [.03 INCH ]
Housing Features
Centerline (Pitch) : 2.77 MM [.109 INCH ]
Industry Standards
NASA Qualification : No
Mechanical Attachment
Mounting Hole Diameter (MM) : 2.92 - 3.18
Operation/Application
Circuit Application : Signal
ULTRA-LITE Connector : No
Other
Comment : Solder dip per MIL-STD-2000 to a distance .020 [0.51] max. from insert assembly.
Packaging Features
Packaging Method : Package
Product Type Features
Blindmate : No
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector System : Cable-to-Board
D-Sub Shell Size : 5
Product Type : Connector
Sealable : No
Termination Features
Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]