Microminiature & Nanominiature D Connectors
1-1532175-2
Microminiature & Nanominiature D Connectors
1-1532175-2
Configuration Features Number of Positions : 31
Contact Features Contact Current Rating (Max) (AMP) : 3
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Mounting Hardware : No Hardware
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Configuration Features
Number of Positions : 31
Contact Features
Contact Current Rating (Max) (AMP) : 3
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment
Mounting Hardware : No Hardware
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector System : Cable-to-Board
Termination Features
Termination Method to Wire & Cable : Preterminated Flying Leads
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Supplier's Site
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
1-1532175-2
Product Name
Microminiature & Nanominiature D Connectors
Connector Type
Micro Connector and Nano Connector; Wire to Board Connector