TE Connectivity RJ45 Connectors 100616-2

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 2.95 MM  [.116 INCH ] Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.2 MICM  [47.24 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.71 MM  [.658 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1080 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 2.95 MM  [.116 INCH ] Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.2 MICM  [47.24 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.71 MM  [.658 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1080 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 100616-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
100616-2
RJ45 Connectors 100616-2
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 2.95 MM  [.116 INCH ] Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.2 MICM  [47.24 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.71 MM  [.658 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1080 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 2.95 MM  [.116 INCH ]
  • Shield Material : Brass
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.2 MICM  [47.24 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 16.71 MM  [.658 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Blister Pack
  • Packaging Quantity : 1080

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A104932-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A104932-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A104932-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Jacks - 1188948-100616-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1188948-100616-2
Connectors, Interconnects - Modular Connectors - Jacks 1188948-100616-2
Win Source Part Number: 1188948-100616-2 Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 47.2µin (1.20µm) Package: Bulk Contact Material: Phosphor Bronze Shielding: Shielded Housing Material: Polybutylene Terephthalate (PBT) Orientation: Vertical Number of Ports: 1 Standard Package: 180 Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): 100616-2.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -100616-2-SI,A104932 ,100616-2-ND,1006162 Base Product Number: 100616

Win Source Part Number: 1188948-100616-2
Category: Connectors, Interconnects>Modular Connectors - Jacks
Features: Board Lock, Panel Stops
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 47.2µin (1.20µm)
Package: Bulk
Contact Material: Phosphor Bronze
Shielding: Shielded
Housing Material: Polybutylene Terephthalate (PBT)
Orientation: Vertical
Number of Ports: 1
Standard Package: 180
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): 100616-2.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -100616-2-SI,A104932,100616-2-ND,1006162
Base Product Number: 100616

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 100616-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
100616-2
Modular Connectors / Ethernet Connectors 100616-2
8/8 MOD.JACK ASSY TE SHIELDED

8/8 MOD.JACK ASSY TE SHIELDED

Buy Now
Modular Connectors / Ethernet Connectors - 100616-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
100616-2
Modular Connectors / Ethernet Connectors 100616-2
SHIELDED TOP ENTRY

SHIELDED TOP ENTRY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
100616-2
Modular Connectors / Ethernet Connectors 100616-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
1.5A Electronic Connector
366-100616-2
1.5A Electronic Connector 366-100616-2
8P8C Shielded Modular Jack, Signal, Gold Plated Bronze, 1.5A Product overview: 100616-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-100616-2 can be used for catalog matching and distributor lookup.

8P8C Shielded Modular Jack, Signal, Gold Plated Bronze, 1.5A Product overview: 100616-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-100616-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 100616-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
100616-2
Connectors 100616-2
8/8 MOD.JACK ASSY TE SHIELDED

8/8 MOD.JACK ASSY TE SHIELDED

Buy Now
Ethernet Connectors - 9098056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
9098056
Ethernet Connectors 9098056
TE Connectivity 100616-2 RJ45 Connector

TE Connectivity 100616-2 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1895835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1895835
Ethernet Connectors 1895835
TE Connectivity 100616-2 RJ45 Connector

TE Connectivity 100616-2 RJ45 Connector

Supplier's Site
Modular Connector Jacks - 100616-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
100616-2
Modular Connector Jacks 100616-2
CONN MOD JACK 8P8C VERT SHIELDED

CONN MOD JACK 8P8C VERT SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 100616-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
100616-2
Modular Connectors / Ethernet Connectors 100616-2
Modular Connectors / Ethernet Connectors JACK 8P VERT T/H BLK

Modular Connectors / Ethernet Connectors JACK 8P VERT T/H BLK

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
100616-2
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 100616-2
RJ45 RJReceptacle 1 有屏蔽 cat3 Gold Phosphor bronze Without LED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 RJReceptacle 1 有屏蔽 cat3 Gold Phosphor bronze Without LED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
8/8 Mod.jack Assy Te Shielded Rohs Compliant Amp - Te Connectivity - 10H6039 - Newark, An Avnet Company
Chicago, IL, United States
8/8 Mod.jack Assy Te Shielded Rohs Compliant Amp - Te Connectivity
10H6039
8/8 Mod.jack Assy Te Shielded Rohs Compliant Amp - Te Connectivity 10H6039
8/8 MOD.JACK ASSY TE SHIELDED ROHS COMPLIANT: YES

8/8 MOD.JACK ASSY TE SHIELDED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 100616-2 A104932-ND 1188948-100616-2 100616-2 366-100616-2 100616-2 9098056 100616-2 100616-2 100616-2 10H6039
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors, Interconnects - Modular Connectors - Jacks Modular Connectors / Ethernet Connectors 1.5A Electronic Connector Connectors Ethernet Connectors Modular Connector Jacks Modular Connectors / Ethernet Connectors Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 8/8 Mod.jack Assy Te Shielded Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Through Hole Through Hole Through hole Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data