TE Connectivity Box Mount D-Sub Connectors 205166-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 205166-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
205166-1
Box Mount D-Sub Connectors 205166-1
Body Features Front Shell Material : Steel Front Shell Plating Material : Cadmium Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Front Shell Material : Steel
  • Front Shell Plating Material : Cadmium
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 25
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Supplier's Site
 - TE Connectivity 205166-1 - PEI-Genesis
Philadelphia, PA, United States
AMPLIMITE,ASY,PLUG,S TD,109,3

AMPLIMITE,ASY,PLUG,STD,109,3

Supplier's Site
Connectors I/O - 205166-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
205166-1
Connectors I/O 205166-1
AMPLIMITE,ASY,PLUG,S TD,109,3

AMPLIMITE,ASY,PLUG,STD,109,3

Supplier's Site
D-Sub, D-Shaped Connector Housings - 1122-1145-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1145-ND
D-Sub, D-Shaped Connector Housings 1122-1145-ND
Plug for Male Contacts Housing D-Sub Connector 25 Position

Plug for Male Contacts Housing D-Sub Connector 25 Position

Supplier's Site Datasheet
D-Subminiature Connector - 205166-1 - Richardson RFPD
Geneva, IL, United States
D-Subminiature Connector
205166-1
D-Subminiature Connector 205166-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site

Technical Specifications

  TE Connectivity PEI-Genesis Heilind Electronics, Inc. DigiKey Richardson RFPD
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205166-1 TE Connectivity 205166-1 205166-1 1122-1145-ND 205166-1
Product Name Box Mount D-Sub Connectors Connectors I/O D-Sub, D-Shaped Connector Housings D-Subminiature Connector
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector
Current Rating 7.5 amps
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100147-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Box Mount D-Sub Connectors - 1757822-9 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 7.5 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers