Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM [.25 - .4 INCH ] Product Length : 40 MM [1.57 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : M81511/45, M81511/05, M81511/06, M81511/37, M81511/53, M81511/33, M81511/49, M81511/03, M81511/41, M81511/34, M81511/35, M81511/01, M81511/36, M81511/21, M81511/38, M81511/26, M81511/23, M81511/31, M81511/46, M81511/55, M81511/32, M81511/51, M81511/25, M81511/56
Operation/Applicatio
n Compatible With Connector Shell Size : F, 18
Other Connector Interface Specification : MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T TE Connector Interface Code : 61
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
- Primary Product Color : Olive Drab
- Primary Product Material : Aluminum
- Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions
- Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ]
- Compatible Cable Diameter Range : 6.4 - 10.2 MM [.25 - .4 INCH ]
- Product Length : 40 MM [1.57 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : M81511/45, M81511/05, M81511/06, M81511/37, M81511/53, M81511/33, M81511/49, M81511/03, M81511/41, M81511/34, M81511/35, M81511/01, M81511/36, M81511/21, M81511/38, M81511/26, M81511/23, M81511/31, M81511/46, M81511/55, M81511/32, M81511/51, M81511/25, M81511/56
Operation/Application
- Compatible With Connector Shell Size : F, 18
Other
- Connector Interface Specification : MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T
- TE Connector Interface Code : 61
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR08AI
- Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
- Salt Spray Resistance (HR) : 500