Available in either plug (straight or 90°) or socket (straight only) variations. They may be mated to the opposite gender panel connector or can be mated in an interchangeable manner, therefore in line connections are possible.
Number of Contacts = 2
Mounting Type = Cable Mount
Termination Method = Solder
Current Rating = 4A
Contact Gender = Male
Voltage Rating = 125 V
Body Orientation = Straight
Maximum Operating Temperature = +85°C
Contact Material = Brass
Contact Plating = Gold
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 1298652 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Male / Plug |
Geometry | Straight |
Termination | Solder |