Low contact resistance through the cage design of the female contact. Female contact with a solder barrier to prevent solder running into the contact mating area . Female connector with solid metal latch . Strain relief provides a high pull-out force making assembly easier and faster
Number of Contacts = 5
Gender = Male
Mounting Type = Cable Mount
Body Orientation = Straight
Contact Plating = Silver over Nickel
Housing Material = Nylon
Termination Method = Solder
Current Rating = 7.5A
Voltage Rating = 50 V
Contact Material = Brass
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XX Series; Colour:Black RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 166529 | 72K8982 |
Product Name | Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik | |
Connector Type | Audio / Video | |
Gender | Male / Plug | Male / Plug |
Geometry | Straight | |
Termination | Solder |