TE Connectivity Rectangular Connector Housings 640585-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A14272-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14272-ND
Rectangular Connector Housings A14272-ND
6 Rectangular Connectors - Housings Plug Natural

6 Rectangular Connectors - Housings Plug Natural

Supplier's Site Datasheet
Yishun, Singapore
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365672-640585-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365672-640585-1
Win Source Part Number: 1365672-640585-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 640585 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Positions: 6 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included

Win Source Part Number: 1365672-640585-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 640585
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Positions: 6
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included

Supplier's Site Datasheet
Connectors - 640585-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640585-1
Connectors 640585-1
06P UMNL PLUG HSG V2 NATL

06P UMNL PLUG HSG V2 NATL

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
640585-1
Connectors >> Rectangular Connectors Housings 640585-1
1x6P 6 1 带锁扣 - Rectangular Connectors Housings ROHS

1x6P 6 1 带锁扣 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
 - 6801880 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of Universal MATE-N-LOK plug housings with 6.35 mm pitch for use in wire to wire or wire to board applications that can be cable or panel mounted. These Universal MATE-N-LOK plug housings are made from UL94V-2 or UL94V-0 nylon and have snap-lock latches to ensure a quick release and polarization to ensure accurate mating. Pin or socket contacts can be fitted in these Universal MATE-N-LOK plug housings. For suitable contacts see, for example, stock no. 720-2133. For tooling see stock no. 849-114 and die sets see for instance stock no. 849-136. For Strain relief Clamps see typical Stock Number 302-0120 Number of Contacts = 6 Number of Rows = 1 Pitch = 6.35mm Gender = Male Series = Universal MATE-N-LOK For Use With = Centerline Soft Shell Pin & Socket Connector Body Orientation = Straight Width = 14.73mm Depth = 27.43mm Housing Material = Nylon

A range of Universal MATE-N-LOK plug housings with 6.35 mm pitch for use in wire to wire or wire to board applications that can be cable or panel mounted. These Universal MATE-N-LOK plug housings are made from UL94V-2 or UL94V-0 nylon and have snap-lock latches to ensure a quick release and polarization to ensure accurate mating. Pin or socket contacts can be fitted in these Universal MATE-N-LOK plug housings. For suitable contacts see, for example, stock no. 720-2133. For tooling see stock no. 849-114 and die sets see for instance stock no. 849-136. For Strain relief Clamps see typical Stock Number 302-0120
Number of Contacts = 6
Number of Rows = 1
Pitch = 6.35mm
Gender = Male
Series = Universal MATE-N-LOK
For Use With = Centerline Soft Shell Pin & Socket Connector
Body Orientation = Straight
Width = 14.73mm
Depth = 27.43mm
Housing Material = Nylon

Supplier's Site
 - 6801880P - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of Universal MATE-N-LOK plug housings with 6.35 mm pitch for use in wire to wire or wire to board applications that can be cable or panel mounted. These Universal MATE-N-LOK plug housings are made from UL94V-2 or UL94V-0 nylon and have snap-lock latches to ensure a quick release and polarization to ensure accurate mating. Pin or socket contacts can be fitted in these Universal MATE-N-LOK plug housings. For suitable contacts see, for example, stock no. 720-2133. For tooling see stock no. 849-114 and die sets see for instance stock no. 849-136. For Strain relief Clamps see typical Stock Number 302-0120 Number of Contacts = 6 Number of Rows = 1 Pitch = 6.35mm Gender = Male Series = Universal MATE-N-LOK For Use With = Centerline Soft Shell Pin & Socket Connector Body Orientation = Straight Width = 14.73mm Depth = 27.43mm Housing Material = Nylon Delivery on production packaging - Bag. This product is non-returnable.

A range of Universal MATE-N-LOK plug housings with 6.35 mm pitch for use in wire to wire or wire to board applications that can be cable or panel mounted. These Universal MATE-N-LOK plug housings are made from UL94V-2 or UL94V-0 nylon and have snap-lock latches to ensure a quick release and polarization to ensure accurate mating. Pin or socket contacts can be fitted in these Universal MATE-N-LOK plug housings. For suitable contacts see, for example, stock no. 720-2133. For tooling see stock no. 849-114 and die sets see for instance stock no. 849-136. For Strain relief Clamps see typical Stock Number 302-0120
Number of Contacts = 6
Number of Rows = 1
Pitch = 6.35mm
Gender = Male
Series = Universal MATE-N-LOK
For Use With = Centerline Soft Shell Pin & Socket Connector
Body Orientation = Straight
Width = 14.73mm
Depth = 27.43mm
Housing Material = Nylon
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
Plug, 6 Postition, Universal MATE-N-LOK, 6.35mm Centerline, Matrix - 70087252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, 6 Postition, Universal MATE-N-LOK, 6.35mm Centerline, Matrix
70087252
Plug, 6 Postition, Universal MATE-N-LOK, 6.35mm Centerline, Matrix 70087252
Plug, 6 Postition, Universal MATE-N-LOK, 6.35mm Centerline, Matrix

Plug, 6 Postition, Universal MATE-N-LOK, 6.35mm Centerline, Matrix

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14272-ND 1365672-640585-1 640585-1 640585-1 6801880 70087252
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings Plug, 6 Postition, Universal MATE-N-LOK, 6.35mm Centerline, Matrix
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole & 13-Pole Adapters - 00555000 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 12 volts
View Details
solder terminal, insulated, 2-pole, Audio Plug/Sockets, 2.5 mm - 4831.1210 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination solder terminal nickel-plated
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
View Details
Coax/RF Connectors - Coax/RF Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details