MediSpec MPC (Medical Plastic Circular) receptacle connectors designed for use in medical applications. The housings of these receptacles are made from Medical Grade PPSU that can withstand sterilization. These medical plastic circular receptacles feature an easy to use push-pull mating mechanism with a locking sleeve for quick and simple mating. The locking latch provides cable unmating forces of 50N min (D1 version) and 85 N min (D2 version). The terminal retainer assemblies of these medical circular connectors are factory potted providing a barrier against dust and moisture in all locations including unpopulated pin fields. Selective pin count and pin loading capability enable flexibility in contact usage and avoids wasted pins. The stamped and formed contacts for these MediSpec receptacle connectors offer a reliable electrical interface, high electrical performance and low contact resistance. These contacts can withstand 10000 mating cycles,These MediSpec MPC (Medical Plastic Circular) receptacle connectors are available in panel mount, in-line and shrouded in-line configurations for design flexibility
These MediSpec MPC (Medical Plastic Circular) connectors are suitable for use in a wide range of applications in the medical industry. These applications include surgical instrumentation, electrophysiology, patient monitoring, imaging, dental and disposables (catheters and sensors). These MediSpec MPC connectors can also be used in other industries which include instrumentation, test and measurement, avionics, data acquisition and entertainment equipment
⢠Medical Grade PPSU housings withstand sterilization. ⢠Available in 2 diameters. ⢠Simple to use Push-Pull mating mechanism . ⢠Locking sleeve for secure mating connection. ⢠Potted terminal retainer for protection against dust and moisture. ⢠Selective pin count and loading for design flexibility. ⢠Stamped and formed contacts for high electrical performance. ⢠Contacts capable of 10000 mating cycles
Number of Contacts = 17
Gender = Male
Mounting Type = Panel Mount
Connector Size = Standard
Termination Method = Solder Cup
Shell Size = D2
Current Rating = 1.6A
IP Rating = IP50
Contact Gender = Female
Voltage Rating = 300 V ac
MediSpec MPC (Medical Plastic Circular) receptacle connectors designed for use in medical applications. The housings of these receptacles are made from Medical Grade PPSU that can withstand sterilization. These medical plastic circular receptacles feature an easy to use push-pull mating mechanism with a locking sleeve for quick and simple mating. The locking latch provides cable unmating forces of 50N min (D1 version) and 85 N min (D2 version). The terminal retainer assemblies of these medical circular connectors are factory potted providing a barrier against dust and moisture in all locations including unpopulated pin fields. Selective pin count and pin loading capability enable flexibility in contact usage and avoids wasted pins. The stamped and formed contacts for these MediSpec receptacle connectors offer a reliable electrical interface, high electrical performance and low contact resistance. These contacts can withstand 10000 mating cycles,These MediSpec MPC (Medical Plastic Circular) receptacle connectors are available in panel mount, in-line and shrouded in-line configurations for design flexibility
These MediSpec MPC (Medical Plastic Circular) connectors are suitable for use in a wide range of applications in the medical industry. These applications include surgical instrumentation, electrophysiology, patient monitoring, imaging, dental and disposables (catheters and sensors). These MediSpec MPC connectors can also be used in other industries which include instrumentation, test and measurement, avionics, data acquisition and entertainment equipment
⢠Medical Grade PPSU housings withstand sterilization. ⢠Available in 2 diameters. ⢠Simple to use Push-Pull mating mechanism . ⢠Locking sleeve for secure mating connection. ⢠Potted terminal retainer for protection against dust and moisture. ⢠Selective pin count and loading for design flexibility. ⢠Stamped and formed contacts for high electrical performance. ⢠Contacts capable of 10000 mating cycles
Number of Contacts = 17
Gender = Male
Mounting Type = Panel Mount
Connector Size = Standard
Termination Method = Solder Cup
Shell Size = D2
Current Rating = 1.6A
IP Rating = IP50
Contact Gender = Female
Voltage Rating = 300 V ac
MPC D1 FEMALE 8CKT SHROUDED INLINE KIT
INDUSTRIAL CIRCULAR, RCPT, 17POS, PANEL; Product Range:MediSpec MPC 202110 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:17Contacts;
RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1368246 | 202110-1710 | 17AC6327 |
Product Name | Connectors Circular, Plastic, Medical Grade | Industrial Circular, Rcpt, 17Pos, Panel; Product Range Molex | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
Gender | Male / Plug; Female / Jack | ||
Termination | Solder Cup | ||
Mounting | Panel Mount |