Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3
From TE Connectivity, a series of 4 pole RJ14 and RJ22 connectors. These Cat3 RJ14 and RJ22 modular connectors have gold plated phosphor bronze contacts and are constructed from PBT housing material. All the modular jacks are through hole, right angle mounting. Typical applications for these modular jacks would be telephones, routers servers and switches.
Gender = Female
Number of Ways = 4P/4C
Mounting Type = Through Hole
Orientation = Right Angle
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
LAN Category = Cat3
Shield Type = UTP
Length = 15.88mm
Width = 18.3mm
MJ,R/A,TH,4POS,W/PNL
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A9041-ND | 1157949 | 53K0630 |
Product Name | Modular Connector Jacks | Mj,r/a,th,4Pos,w/pnl,blck,tray Amp - Te Connectivity | |
Category | Modular Connector and RJ Connector |