Straight version with threaded joint and solder terminals
Number of Contacts = 8
Gender = Male
Mounting Type = Cable Mount
Termination Method = Solder
Body Orientation = Straight
Current Rating = 5A
Voltage Rating = 60 V ac
IP Rating = IP40
DIN Number = DIN EN 60529
Series = SV
CIRCULAR CONNECTOR, 8POS, RCPT, CABLE; Product Range:SV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 5336792 | 82AH3346 |
Product Name | Circular Connector, 8Pos, Rcpt, Cable; Product Range Lumberg | |
Connector Type | DIN Connector | Circular / Cylindrical Connectors |
Gender | Male / Plug | |
Geometry | Straight | |
Termination | Solder | |
Mounting | Cable Mount |