Subminiature snap-in male socket connector with IP67 ingress protection and solder terminals. This subminiature snap-in male socket connector has a 3 to 5 mm cable outlet and accepts a maximum wire gauge of 0.25mm².
Number of Contacts = 4
Gender = Female
Mounting Type = Panel Mount
Connector Size = Subminiature
Termination Method = Solder
Shell Size = 11.5mm
Current Rating = 2A
IP Rating = IP67
Contact Gender = Male
Voltage Rating = 125 V
Circular Connector, 620 Series, Plug, 4, Pin, Solder, Panel Mount RoHS Compliant: Yes
99-9211-00-04 ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 468819 | 59M6308 | 14AK4507 |
Product Name | Circular Connector, 620 Series, Plug, 4, Pin, Solder, Panel Mount Rohs Compliant Binder | 99-9211-00-04 Rohs Compliant Binder | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
Gender | Male / Plug; Female / Jack | ||
Termination | Solder |