From Harting, this screw coupling M12 Connectors ensures a robust and reliable connection. With A-Coding, this connector is ideal for factory automation and process control, as well as commercial electronics. This circular connector features a high level of ingress protection, and is suitable for use in harsh environments.
Number of Contacts = 8
Gender = Female
Mounting Type = Cable Mount
Connector Size = M12
Termination Method = Screw
Current Rating = 2A
IP Rating = IP67
Contact Gender = Male
Voltage Rating = 30 V
Mating Type = Screw On
8 Position Circular Connector Receptacle, Male Pins Screw
SENSOR CONN, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1231069 | 1195-8745-ND | 37AC2274 |
Product Name | Circular Connector Assemblies | Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Harting | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
Gender | Male / Plug; Female / Jack | Male / Plug | |
Termination | Screw | ||
Mounting | Cable Mount | Free Hanging (In-Line), Right Angle | Right Angle Cable Mount |