Anderson Power Products Powerpole ® 180 Mounting Clamp 2 pole 1465G1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 180 Mounting Clamp 2 pole - 1465G1 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 180 Mounting Clamp 2 pole
1465G1
Powerpole ® 180 Mounting Clamp 2 pole 1465G1
PP180 are the largest of the Powerpole® series housings. They are designed to accommodate up to 3/0 (70 mm²) wires and handle high currents up to 350 amps. Busbar contacts are also available for power inputs and takeoffs. Color-coded housings minimize user confusion and the potential of cross mating circuits. Low Resistance Silver Plated Copper Contacts allow currents up to 350 amps UL Rated for Hot Plugging up to 75 Amps Great for battery or other applications where the ability to interrupt circuits is required Busbar Contacts Work with Standard Housings Provides a hot swappable quick disconnect system for busbar power distribution
  • PP180 are the largest of the Powerpole® series housings.
  • They are designed to accommodate up to 3/0 (70 mm²) wires and handle high currents up to 350 amps.
  • Busbar contacts are also available for power inputs and takeoffs.
  • Color-coded housings minimize user confusion and the potential of cross mating circuits.
  • Low Resistance Silver Plated Copper Contacts allow currents up to 350 amps
  • UL Rated for Hot Plugging up to 75 Amps
  • Great for battery or other applications where the ability to interrupt circuits is required
  • Busbar Contacts Work with Standard Housings
  • Provides a hot swappable quick disconnect system for busbar power distribution
Supplier's Site
Blade Type Power Connector Accessories - 2243-1465G1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
2243-1465G1-ND
Blade Type Power Connector Accessories 2243-1465G1-ND
Connector For

Connector For

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1465G1 2243-1465G1-ND
Product Name Powerpole ® 180 Mounting Clamp 2 pole Blade Type Power Connector Accessories
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Ground Contact, 8 awg - 1875G2-BK - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Connector Type Wire to Board Connector
View Details
3 suppliers
SPEC Pak ® 3-Position Mini Wire Sleeve up to 5.5mm- pack of 50 - 2-8703P3-50 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
3 suppliers
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
3 suppliers