Modular Connectors / Ethernet Connectors CUC-V14-C1ZNI-B/R4P8
From Phoenix Contact, the CUC series of 8 position RJ45 Push-Pull Advance connectors. These IP65/IP67 RJ45 connectors benefit from IDC fast connection technology making them ideal for time critical situations. They also have a locking system which prevents inadvertent removal. All models are highly reliable and excellent quality.
Push-pull ADVANCE connector,Protected data transmission, thanks to 360° shielding concept,High resistance to ESD and EMC for reliable transmission
Gender = Male
LAN Category = Cat5
Mounting Type = Cable Mount
Number of Ways = 8C, 8P
Connector Type = IDC
Orientation = Right Angle
IP Rating = IP65, IP67
Series = CUC
Contact Plating = Nickel Plated
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 1422665 | 1360431 |
Product Name | Modular Connectors / Ethernet Connectors | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Gender | Male / Plug | Male / Plug |
Geometry | Right Angle | Right Angle |
Termination | IDC |