From TE Connectivity, this range of connector housings are for use with Circular Hybrid Connectors (CHC) and are compatible with HC25, CHC, HTS Series.
Number of Contacts = 12
Gender = Male
Shell Size = M26
IP Rating = IP65
Body Orientation = Straight
Housing Material = Zinc Alloy
BULKHEAD HOUSING WITH SOLDER UNIT SERIES HC26, 8+4-POS.,
12 (8 + 4 Power) Panel Connector Assembly Crimp
HC26.Base Housing-PCB
RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1062902 | 1108846-1 | A107326-ND | 41AJ2181 |
Product Name | Connectors Circular, Industrial - Metal, Shell Only | Heavy Duty Connector Assemblies | Hc26.base Housing-Pcb Amp - Te Connectivity | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Rectangular Connectors, Heavy Duty |