Crimp Cable Connector 8656 37 Way Pin, Standard Mounting Hole (3.1 mm)
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, Crimp Cable Connector 8656 37 Way Pin, Standard Mounting Hole (3.1mm)., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 865637PLTXLF.
Plug for Male Contacts Housing D-Sub Connector 37 Position
These 8656 Series D-Subminiature Connectors have removable crimp contacts (supplied separately) and will accept the standard range of FCI accessories such as hoods and locking devices
Range of Sub-D connectors for crimp connection. Indents on male connectors. Products are UL certified. Bulk boxes of 500 contacts, AWG 24 / 28.
Number of Contacts = 37
Gender = Male
Body Orientation = Straight
Housing Material = Steel
Series = 8656
Pitch = 2.76mm
Current Rating = 5A
Dimensions = 68.94 x 12.17 x 17.35mm
Depth = 17.35mm
Width = 12.17mm
These 8656 Series D-Subminiature Connectors have removable crimp contacts (supplied separately) and will accept the standard range of FCI accessories such as hoods and locking devices
Range of Sub-D connectors for crimp connection. Indents on male connectors. Products are UL certified. Bulk boxes of 500 contacts, AWG 24 / 28.
Number of Contacts = 37
Gender = Male
Body Orientation = Straight
Housing Material = Steel
Series = 8656
Pitch = 2.76mm
Current Rating = 5A
Dimensions = 68.94 x 12.17 x 17.35mm
Depth = 17.35mm
Width = 12.17mm
865637PLTXLF-DSUB CRIMP 37 PLUG-LF ROHS COMPLIANT: YES
FCI | Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 865637PLTXLF | 865637PLTXLF | 865637PLTXLF | 609-5864-ND | 251863 | 38AH4908 |
Product Name | Cable Assemblies and IO cable connectors, IO cable connectors, D-Subminiature, D-Subminiature Cable Signal and Power, Contact type=Signal | D-Subminiature | Connectors | D-Sub, D-Shaped Connector Housings | 865637Pltxlf-Dsub Crimp 37 Plug-Lf Rohs Compliant Amphenol Communications Solutions | |
Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
Gender | Male / Plug | Male / Plug | Male / Plug | |||
Termination | Crimp | Crimp | ||||
Voltage Rating | 300 volts | 300 volts |