Ningbo Changyu Electronics Manufacturing Co., Ltd. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Car connector female end housing with cable rack The protection level can reach IP67 Robust reliability and designed-in durability Wire-to-Device | |
| Car connector female end housing with locking buckle Terminal position assurance(TPA) improves connection reliability High quality resin enhances click sound, improves operator feedback and dimensional stability throughout all season Robust... | |
| Car connector female end housing with locking buckle The protection level can reach IP67 Optimized Primary Lock Reinforcement (PLR) for improved unseated terminal detection High quality resin enhances click sound,... | |
| Car connector Male end housing with locking buckle Terminal position assurance(TPA) improves connection reliability Robust reliability and designed-in durability Wire-to-Wire / Wire-to-Board / Wire-to-Device | |
| Car connector male housing with locking buckle The protection level can reach IP67 (PLR) for improved detection of unpositioned terminals High quality resin improves dimensional stability throughout the season Robust... | |
| Car connector male housing with locking buckle The protection level can reach IP67 Optimized main lock reinforcement (PLR) for improved detection of unpositioned terminals High quality resin improves dimensional stability... | |
| Connector with cable - female, Shield Automation Technology - Data Transmission The protection level can reach IP68/9K Plastic molding | |
| Connector with cable - female, unshielded Automation Technology - Data Transmission The protection level can reach IP68/9K Plastic molding | |
| Connector with cable - female, unshielded Automation technology - sensors, actuators The protection level can reach IP68/9K | |
| Connector with cable - female, unshielded Automation technology - sensors, actuators The protection level can reach IP68/9K Plastic molding | |
| Connector with cable - female, unshielded Automation Technology - Voltage, Power Supply The protection level can reach IP68/9K Plastic molding | |
| Connector with cable - Male, Shield Automation Technology - Data Transmission The protection level can reach IP68/9K Plastic molding | |
| Connector with cable - Male, unshielded Automation Technology - Data Transmission The protection level can reach IP68/9K Plastic molding | |
| Connector with cable - Male, unshielded Automation technology - sensors, actuators The protection level can reach IP68/9K | |
| Connector with cable - Male, unshielded Automation technology - sensors, actuators The protection level can reach IP68/9K Plastic molding | |
| Connector with cable - Male, unshielded Automation Technology - Voltage, Power Supply The protection level can reach IP68/9K Plastic molding | |
| Panel mount connector- female, unshielded Automation technology - Data Transmission The protection level can reach IP67 | |
| Panel mount connector- female, unshielded Automation technology - sensors, actuators The protection level can reach IP67 | |
| Panel mount connector- Male, unshielded Automation technology - Data Transmission The protection level can reach IP67 | |
| Panel mount connector- Male, unshielded Automation technology - sensors, actuators The protection level can reach IP67 | |
| With locking buckle to the female end plug sheath of the connector Halogen free flame retardant UL94V-0 Finished product hot wire test can pass at 850 ℃ |