Ningbo Changyu Electronics Manufacturing Co., Ltd. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Arrange along the inner door panel and connect the harness of electric equipment such as door lock, lifter, door lamp and electric rearview mirror. All are custom made to customer... | |
| Arrange along the inner door panel and connect the harness of electric equipment such as door lock, lifter, door lamp. All are custom made to customer specifications and reduce construction... | |
| Arrange along the inner panel of the door and connect the harness of electrical equipment on the tailgate, such as tail lamp, back door lock, wiper, rear camera. All are... | |
| Connect the harness of electrical equipment such as communication between camera and main server. All are custom made to customer specifications and reduce construction time. Choice of connector type, number... | |
| Connect the harness of front and rear vehicle power supply, start stop, steering and lights. All are custom made to customer specifications and reduce construction time. Choice of connector type,... | |
| Connect the harness of power supply, led, switch and other electrical equipment on the main board inside the tool. All are custom made to customer specifications and reduce construction time. | |
| Connect the harness of power supply, motor and other electrical equipment control. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors,... | |
| Connect the harness that allows each sensor to communicate with each other. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors,... | |
| It is arranged above the chassis, used to connect car seats, front doors, rear doors, and other equipment. All are custom made to customer specifications and reduce construction time. Choice... | |
| It is arranged above the elevator and connects the harness of elevator door control electrical equipment. All are custom made to customer specifications and reduce construction time. Choice of connector... | |
| It is arranged around the engine and connects the harness of various sensors, fuel injection nozzles, ignition coils and other electrical equipment of the engine. All are custom made to... | |
| It is arranged in the cab, connecting the front door, ceiling harness and connecting the harness of electrical equipment in the cab. All are custom made to customer specifications and... | |
| It is arranged in the driver's cab, to connect the front door, back door, roof and other epuipment in the cab. All are custom made to customer specifications and reduce... | |
| It is arranged in the front compartment of the vehicle, in order to connect the body control system, headlamp and other electrical equipment in the front compartment. All are custom... | |
| It is arranged in the passenger compartment, used to connect equipment such as the front door, rear door, and roof of the passenger compartment. All are custom made to customer... | |
| It is arranged on the instrument panel to connect the harness of electrical equipment on the instrument panel. All are custom made to customer specifications and reduce construction time. Choice... | |
| It is arranged on the roof and connect the harness of electrical equipment at the ceiling position such as ceiling lamp, antenna, sunroof and rearview mirror. All are custom made... | |
| It is arranged on the roof, to connect the roof lamp, sunroof controller and other electrical equipment. All are custom made to customer specifications and reduce construction time. Choice of... | |
| It is arranged on the vehicle body to connect the harness of various sensors, fuel injection nozzles, ignition coils and other electrical equipment of the whole vehicle. All are custom... | |
| It is designed to be installed in the Auto front compartment, to connect various sensors, fuel injection nozzles, ignition coils and other electrical components of the engine. All are custom... | |
| It is installed along the body stamping parts front and back, connecting lamps on the car. All are custom made to customer specifications and reduce construction time. Choice of connector... | |
| It is set up in the trunk, to connect the electrical equipment such as trunk controller. All are custom made to customer specifications and reduce construction time. Choice of connector... | |
| Placed in the driver's cab for connecting control devices such as seat movement, heating, and massage. All are custom made to customer specifications and reduce construction time. Choice of connector... | |
| Route along the instrument panel reinforcing beam, connect the engine harness, body harness and front engine compartment harness, and connect the harness of electric equipment on the instrument panel. All... | |
| Wire harness connecting tower and box transformer. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors, and custom labels make any... | |
| Wire harness used to connect solar panels and inverters. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors, and custom labels... |