SMA Connectors
Solder Crimp Type
Right Angle Plugs
Material & Finish:
Shell: Brass, Ni Plated
Coupling Nut: Stainless Steel, Passivated
Acceptable Cable:
1.5D-2V 1.5D-QEV
Crimping Tool:
JTA-16/34/35
JC Cherry, Inc. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | SMA-LP-15D2V |
Product Name | SMA Connectors, Solder Crimp Type, Right Angle Plugs |
Connector Type | SMA |