Connector Header Surface Mount 34 position 0.079" (2.00mm)
CONN HEADER SMD 34POS 2MM
Harwin Plc | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | M80-8263442 | 952-1159-5-ND | M80-8263442 |
Product Name | 17+17 Pos. Male DIL Vertical SMT Conn. No Latches | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
Gender | Male / Plug | Male / Plug | |
Current Rating | 3.3 amps | 2.2 amps | 2.2 amps |
Contact Pitch | 2 mm (0.0787 inch) | ||
Number of Contacts | 34 # | 34 # | |
Connector Type | Header Connector; Plug | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |