CONN RCPT 20POS 0.049 GOLD SMD
20 Position Receptacle Connector 0.049" (1.25mm) Surface Mount Gold
Wire-To-Board Connector, Gecko G125 Series, Surface Mount, Receptacle, 20, 1.25 mm RoHS Compliant: Yes
Harwin Plc | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | G125-FS12005L0P | G125-FS12005L0P | 952-2436-ND | 61X9519 |
Product Name | 10+10 Pos. Female DIL Vertical SMT Conn. for Latches | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Gecko G125 Series, Surface Mount, Receptacle, 20, 1.25 Mm Rohs Compliant Harwin |
Gender | Female / Jack | |||
Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
Contact Pitch | 1.25 mm (0.0492 inch) | |||
Number of Contacts | 20 # | 20 # |