Harwin Plc 6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Latches M80-8101205

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Latches - M80-8101205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Latches
M80-8101205
6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Latches M80-8101205
Complete kit: Double Row housing (unlatched – no latches fitted), 12 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Double Row housing (unlatched – no latches fitted), 12 x barrel crimp contacts loose – Gold finish on contact area and termination.
  • Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-8101205
Product Name 6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Latches
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4655042 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
50+50 Pos. Male DIL Vertical SMT Conn. (T+R) - F10-20010045R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 0.4 amps
Contact Pitch 0.5000 mm (0.0197 inch)
View Details
22+22 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4614442 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 Pos. Female SIL 10 AWG Cable Conn. Kit, No Jackscrews - M80-400000000-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details