Connector Header Surface Mount 34 position 0.049" (1.25mm)
Harwin Plc | DigiKey | |
---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors |
Product Number | G125-MS13405M1R | G125-MS13405M1R-ND |
Product Name | 17+17 Pos. Male DIL Vertical SMT Conn. Screw-Lok (T+R) | Headers, Male Pins |
Gender | Male / Plug | |
Current Rating | 2.8 amps | 2.0 amps |
Contact Pitch | 1.25 mm (0.0492 inch) | |
Number of Contacts | 34 # | 34 # |