FEATURES
• Compatible connector interface for CATV, MATV and Satellite TV installations.
• Field installable.
• Completely reusable.
• Crimping tools required.
• Bright nickel fi nish solid brass body.
Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Gem Electronics | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 0459-2DTO-TP |
Product Name | F Series Plug |
Connector Type | BNC; Type F |
Gender | Male / Plug |
Geometry | Straight |